location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akasa PowerMax EU power supply unit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa Check ‘Akasa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerMax EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-P085FG-BKEU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Akasa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2019 11:45:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years.
Long product name Akasa PowerMax EU power supply unit Black :
The long product name of Akasa PowerMax EU power supply unit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerMax 850W EU Active PFC Performance
More>>>
Short summary description Akasa PowerMax EU power supply unit Black:
This short summary of the Akasa PowerMax EU power supply unit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa PowerMax EU, 100 - 240 V, 80%, Overload, Short circuit, AMD & Intel., Black, 150 x 160 x 86 mm

Long summary description Akasa PowerMax EU power supply unit Black:
This is an auto-generated long summary of Akasa PowerMax EU power supply unit Black based on the first three specs of the first five spec groups.

Akasa PowerMax EU. AC input voltage: 100 - 240 V, Efficiency: 80%, Power protection features: Overload, Short circuit. Compatible products: AMD & Intel.. Product colour: Black. Dimensions (WxDxH): 150 x 160 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:04:06
Uk has collected 2 expert reviews for Akasa PowerMax EU power supply unit Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
custompc.co.uk
Updated:
2011-07-30 02:04:06
Although the PowerMax eschews conventional wisdom and places all its 12V power in the hands of just two rails, its a good PSU. Its not particularly loud, its extremely efficient and has plenty of power to spare for multiple graphics cards, plus a he...
Bottom line Although the PowerMax eschews conventional wisdom and places all its 12V power in the hands of just two rails, its a good PSU. Its not particularly loud, its extremely efficient and has plenty of power to spare for multiple graphics cards, plus a he...
89%