Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Akasa Ultra Quiet power supply unit 400 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Quiet
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-P040FG7-BKEUV1
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAkasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3006
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 17 Jul 2018 11:45:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Akasa Ultra Quiet power supply unit 400 W Black :
The short editorial description of Akasa Ultra Quiet power supply unit 400 W Black

PaxPower 400W
More>>>
Short summary description Akasa Ultra Quiet power supply unit 400 W Black:
This short summary of the Akasa Ultra Quiet power supply unit 400 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa Ultra Quiet, 400 W, PCI-E, UL, TUV, CE, FCC, CB, N, D, FI, S, Black, 150 x 86 x 180 mm

Long summary description Akasa Ultra Quiet power supply unit 400 W Black:
This is an auto-generated long summary of Akasa Ultra Quiet power supply unit 400 W Black based on the first three specs of the first five spec groups.

Akasa Ultra Quiet. Total power: 400 W. Connector(s): PCI-E. Safety: UL, TUV, CE, FCC, CB, N, D, FI, S. Product colour: Black. Dimensions (WxDxH): 150 x 86 x 180 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
Uk has collected 2 expert reviews for Akasa Ultra Quiet power supply unit 400 W Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
Nl heeft 2 proffesionele recensies verzameld voor Akasa Ultra Quiet power supply unit 400 W Zwart. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
Fr a recueilli 2 avis d’experts pour Akasa Ultra Quiet unité d'alimentation d'énergie 400 W Noir et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
De hat 2 Expertenmeinungen über Akasa Ultra Quiet Netzteil 400 W Schwarz eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
Testseek ha raccolto 2 recensioni da parte di esperti per Akasa Ultra Quiet alimentatore per computer 400 W Nero e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
Es ha coleccionado 2 opiniones de expertos para Akasa Ultra Quiet unidad de fuente de alimentación 400 W Negro y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
Dk har samlet 2 ekspertanmeldelser for Akasa Ultra Quiet enhed til strømforsyning 400 W Sort og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:06
Se har samlat in 2 experttester för Akasa Ultra Quiet strömförsörjningsenheter 400 W Svart och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
alphr.com
Updated:
2011-07-30 02:14:06
The most lightweight supply we looked at was the Akasa PowerPax 400W (number 5 in the image), a £36 unit that offers two independent +12V rails, rated at 13A and 14A. In our tests, it achieved exactly 80.6% efficiency, a decent score, but the lowest in...
67%
pcauthority.com.au
Updated:
2011-11-06 08:30:13
A lightweight and cost efficient power supply. The most lightweight power supply we looked at was the Akasa PowerPax 400W, a $100 unit that offers two independent +12V rails, rated at 13A and 14A. In our tests, it achieved exactly 80.6% efficiency, a d...
67%
Show all
Customer service details