location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akasa Black PaxPower power supply unit 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa Check ‘Akasa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black PaxPower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-P040FG7-BKEU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Akasa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2018 11:33:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akasa Black PaxPower power supply unit 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 W
  • - 12 cm
  • - Black
Long product name Akasa Black PaxPower power supply unit 400 W :
The long product name of Akasa Black PaxPower power supply unit 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black PaxPower 400 W
More>>>
Short summary description Akasa Black PaxPower power supply unit 400 W:
This short summary of the Akasa Black PaxPower power supply unit 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa Black PaxPower, 400 W, UL, TUV, CE, FCC, CB, N, D, FI, S, Black, 12 cm, 150 x 180 x 86 mm

Long summary description Akasa Black PaxPower power supply unit 400 W:
This is an auto-generated long summary of Akasa Black PaxPower power supply unit 400 W based on the first three specs of the first five spec groups.

Akasa Black PaxPower. Total power: 400 W. Safety: UL, TUV, CE, FCC, CB, N, D, FI, S. Product colour: Black, Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 180 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:07
Uk has collected 2 expert reviews for Akasa Black PaxPower power supply unit 400 W and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-07-30 02:14:07
The most lightweight supply we looked at was the Akasa PowerPax 400W (number 5 in the image), a £36 unit that offers two independent +12V rails, rated at 13A and 14A. In our tests, it achieved exactly 80.6% efficiency, a decent score, but the lowest in...
67%
pcauthority.com.au
Updated:
2011-11-06 08:30:14
A lightweight and cost efficient power supply. The most lightweight power supply we looked at was the Akasa PowerPax 400W, a $100 unit that offers two independent +12V rails, rated at 13A and 14A. In our tests, it achieved exactly 80.6% efficiency, a d...
67%