location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akasa Laptop Ergo Cooler White laptop cooling pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa Check ‘Akasa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Ergo Cooler White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-NBC-03WH
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Akasa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2022 15:44:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Akasa Laptop Ergo Cooler White laptop cooling pad :
The long product name of Akasa Laptop Ergo Cooler White laptop cooling pad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Ergo Cooler White
More>>>
Short summary description Akasa Laptop Ergo Cooler White laptop cooling pad:
This short summary of the Akasa Laptop Ergo Cooler White laptop cooling pad data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa Laptop Ergo Cooler White, 1200 RPM, White, DC 5V, 600 g, 350 x 305 x 45 mm

Long summary description Akasa Laptop Ergo Cooler White laptop cooling pad:
This is an auto-generated long summary of Akasa Laptop Ergo Cooler White laptop cooling pad based on the first three specs of the first five spec groups.

Akasa Laptop Ergo Cooler White. Rotational speed: 1200 RPM. Product colour: White. Power requirements: DC 5V. Weight: 600 g. Dimensions (WxDxH): 350 x 305 x 45 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:13:48
Uk has collected 6 expert reviews for Akasa Laptop Ergo Cooler White laptop cooling pad and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-07-30 02:13:48
The Akasa Gemini has been designed for desktop replacement laptops up to 17 inches in size, and the sturdy plastic stand is wide enough to support the largest of machines. The design has a finned body, so air can circulate under your laptop, and with t...
Good Quiet, Efficient, Sturdy build, USB port...
Bottom line The Akasa Gemini has been designed for desktop replacement laptops up to 17 inches in size, and the sturdy plastic stand is wide enough to support the largest of machines. The design has a finned body, so air can circulate under your laptop, and with t...
80%
pocket-lint.com
Updated:
2011-07-30 02:13:48
The Akasa Gemini Notebook Cooler is a great improvement over the previous version the company had. It looks good, it runs quiet and most important of all, and it keeps your notebook running cooler for longer. >> Our score8/10>> Your score?/...
Good Cool design (no pun intended), Near-silent fans...
Bad Could be sturdier...
Bottom line Its a neat design and the addition of an extra USB port makes it even more versatile – possibly the best cooler weve seen to date...
80%
Cdrinfo.com
Updated:
2011-07-30 02:13:48
Portable PCs have become part of our lives and they have become powerful enough to cover our daily needs for computing applications. If you are among those who spent many hours behind their notebook PCs then you should consider having a notebook cooler...
0%
v3.co.uk
Updated:
2011-07-30 02:13:48
A notebook cooler may seem a bit of an extravagance, but anything to help reduce the load on the system fans will help keep down the noise from your notebook. They also help raise the keyboard, making it more comfortable to type. There are many coolers...
80%