Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enclosure External 2.5" USB2 IDE Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-ENP2N-SL
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAkasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7290
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 21 Jun 2018 20:42:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered :
The short editorial description of Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered

Enclosure External 2.5" USB2 IDE Silver
More>>>
Short summary description Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered:
This short summary of the Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa Enclosure External 2.5" USB2 IDE Silver, 2.5", IDE/ATA, Hot-swap, Silver

Long summary description Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered:
This is an auto-generated long summary of Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered based on the first three specs of the first five spec groups.

Akasa Enclosure External 2.5" USB2 IDE Silver. Storage drive size: 2.5", Supported storage drive interfaces: IDE/ATA, Hot-swap. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
Uk has collected 1 expert review for Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB powered and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
Nl heeft 1 proffesionele recensie voor Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" Zilver Stroomvoorziening via USB gevonden en de beoordeling is 90 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
Fr a recueilli 1 avis d’experts pour Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" Argent Alimenté par port USB et la note moyenne est de 90 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
De hat 1 Expertenmeinung für Akasa Enclosure External 2.5" USB2 IDE Silver 2.5 Zoll Silber USB zusammengestellt, die Beurteilung ist 90 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
Testseek ha raccolto 1 recensione da parte di esperti per Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" Argento Alimentazione USB e la valutazione è di 90 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
Es ha coleccionado 1 opiniones de expertos para Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" Plata USB con suministro de corriente y la calificación media es 90 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
Dk har samlet 1 ekspertanmeldelse for Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" Sølv USB-drevet og bedømmelsen er 90 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:14:02
Se har samlat in 1 experttest för Akasa Enclosure External 2.5" USB2 IDE Silver 2.5" USB-ström och det genomsnittliga betyget är 90 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
dragonsteelmods.com
Updated:
2011-07-30 02:14:02
Enclosures seem to be very popular these days, and especially the type that fit 2.5” hard drives. With the switch to SATA notebook drives, Im sure there are plenty of older IDE style drives floating around that can be used to add more storage to you...
Good Small and portable, Easy installation, Includes carrying case, Looks great, Very well made...
Bad Uses two USB ports...
Bottom line Overall I feel the Akasa integral enclosure performed very well, considering the move is now to SATA drives the prices should be dropping on the IDE styles which should make it fairly cheap to add some portable storage to any system. The integral enclo...
90%
Show all
Customer service details