Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Akasa 8cm Silent smokey colour fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8cm Silent smokey colour fan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-190SM
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAkasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9546
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 29 Mar 2017 12:57:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Akasa 8cm Silent smokey colour fan :
The short editorial description of Akasa 8cm Silent smokey colour fan

8cm Silent smokey colour fan
More>>>
Short summary description Akasa 8cm Silent smokey colour fan:
This short summary of the Akasa 8cm Silent smokey colour fan data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa 8cm Silent smokey colour fan, 20 dB, 80 x 80 x 25 mm, 12V, 3-pin, 1800 RPM, 30000 h

Long summary description Akasa 8cm Silent smokey colour fan:
This is an auto-generated long summary of Akasa 8cm Silent smokey colour fan based on the first three specs of the first five spec groups.

Akasa 8cm Silent smokey colour fan. Noise level (high speed): 20 dB. Dimensions (WxDxH): 80 x 80 x 25 mm, Power requirements: 12V, Connector(s): 3-pin

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:53
Uk has collected 2 expert reviews for Akasa 8cm Silent smokey colour fan but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:54
Nl heeft 2 proffesionele recensies voor Akasa 8cm Silent smokey colour fan verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:54
Fr a recueilli 2 avis d’experts pour Akasa 8cm Silent smokey colour fan mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:53
De hat 2 Expertenmeinungen für Akasa 8cm Silent smokey colour fan zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:53
Testseek ha raccolto 2 recensioni d aparte di esperti per Akasa 8cm Silent smokey colour fan ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:53
Es ha coleccionado 2 opiniones de expertos para Akasa 8cm Silent smokey colour fan pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:54
Dk har samlet 2 ekspertanmeldelser for Akasa 8cm Silent smokey colour fan men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 06:21:53
Se har samlat in 2 experttester för Akasa 8cm Silent smokey colour fan men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10 06:21:53
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
hardware.fr
Updated:
2015-09-10 06:21:53
Les ventilateurs 140mm se font de plus en plus présents dans nos boitiers ou sur nos radiateurs ou ventirad, après nos comparatifs de ventilateurs 120mm PWM et 120mm DC , il paraissait donc tout naturel de passer à la taille au dessus, les 140mm. Voila qu...
0%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Bulgaria 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details