location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akai ASB20I docking speaker 2.0 channels 16 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akai Check ‘Akai’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASB20I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASB20I
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Akai’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akai ASB20I docking speaker 2.0 channels 16 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 16 W
  • - Headphone connectivity: 3.5 mm
  • - iPod
  • - FM radio
  • - Black
More>>>
Short summary description Akai ASB20I docking speaker 2.0 channels 16 W Black:
This short summary of the Akai ASB20I docking speaker 2.0 channels 16 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Akai ASB20I, 2.0 channels, 16 W, 3.5 mm, iPod, Classic, Jazz, Pop, Rock, LCD

Long summary description Akai ASB20I docking speaker 2.0 channels 16 W Black:
This is an auto-generated long summary of Akai ASB20I docking speaker 2.0 channels 16 W Black based on the first three specs of the first five spec groups.

Akai ASB20I. Audio output channels: 2.0 channels, RMS rated power: 16 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod, Equalizer modes: Classic, Jazz, Pop, Rock. Display: LCD. Product colour: Black