Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Akai APRC5BLW Portable CD player Blue,Silver CD player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akai
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APRC5BLW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APRC5BLW
Category
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5940
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 26 Aug 2017 13:08:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months
Long product name Akai APRC5BLW Portable CD player Blue,Silver CD player :
The short editorial description of Akai APRC5BLW Portable CD player Blue,Silver CD player

APRC5WIT - CD/ CD-R/ CD-R, 2 x 3 W, Blue/Silver
More>>>
Short summary description Akai APRC5BLW Portable CD player Blue,Silver CD player:
This short summary of the Akai APRC5BLW Portable CD player Blue,Silver CD player data-sheet is auto-generated and uses the product title and the first six key specs.
Akai APRC5BLW, 2 W, LCD, C/BABY/LR14, AC 230V, 1.19 kg, 198 mm
Long summary description Akai APRC5BLW Portable CD player Blue,Silver CD player :

Akai APRC5BLW. RMS rated power: 2 W. Display: LCD. Battery type: C/BABY/LR14, Power requirements: AC 230V. Weight: 1.19 kg. Package depth: 198 mm, Package height: 126 mm, Package width: 289 mm

This is an auto-generated long summary of Akai APRC5BLW Portable CD player Blue,Silver CD player based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.