location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akai AL2415 61 cm (24") Full HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akai Check ‘Akai’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2415
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL2425
Category: TVs Check ‘Akai’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akai AL2415 61 cm (24") Full HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels
  • - 250 cd/m² 5 ms 1000:1
  • - PAL, SECAM D/K
  • - VESA mounting 100 x 100 mm
Long product name Akai AL2415 61 cm (24") Full HD Black 250 cd/m² :
The long product name of Akai AL2415 61 cm (24") Full HD Black 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AL2425 - 24", 1920 x 1080, 250cd/m2, 1000:1, 5ms, Black
More>>>
Short summary description Akai AL2415 61 cm (24") Full HD Black 250 cd/m²:
This short summary of the Akai AL2415 61 cm (24") Full HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Akai AL2415, 61 cm (24"), 1920 x 1080 pixels, Full HD, Black

Long summary description Akai AL2415 61 cm (24") Full HD Black 250 cd/m²:
This is an auto-generated long summary of Akai AL2415 61 cm (24") Full HD Black 250 cd/m² based on the first three specs of the first five spec groups.

Akai AL2415. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1. Product colour: Black