location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akai Check ‘Akai’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2415
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL2415
Category: TVs Check ‘Akai’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels
  • - 250 cd/m² 5 ms 1000:1
  • - PAL, SECAM, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 100 x 100 mm
Warranty: 12 months
Long product name Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m² :
The long product name of Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AL2415, 24", Full HD, 1920 x 1080, 250cd/m2, 1000:1, 5ms, 2x 3W RMS, black
More>>>
Short summary description Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m²:
This short summary of the Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Akai AL2415, 61 cm (24"), 1920 x 1080 pixels, Full HD, Black

Long summary description Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m²:
This is an auto-generated long summary of Akai AL2415 TV 61 cm (24") Full HD Black 250 cd/m² based on the first three specs of the first five spec groups.

Akai AL2415. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1. Product colour: Black