location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akai Check ‘Akai’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKTV481T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKTV481T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8053251526678
Category: Hospitality TVs Check ‘Akai’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 121.9 cm (48")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-T2 PAL BG, PAL DK, PAL I
Long product name Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W :
The long product name of Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48" (1920 x 1080), DVB-T2, 2 x 10W, 1 x USB 2.0, 3 x HDMI, 1 x VGA, 1 x CI+, 1 x SCART
More>>>
Short summary description Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W:
This short summary of the Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Akai AKTV481T, 121.9 cm (48"), Full HD, 1920 x 1080 pixels, 16:9, Flat, 1920 x 1080 (HD 1080)

Long summary description Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W:
This is an auto-generated long summary of Akai AKTV481T hospitality TV 121.9 cm (48") Full HD Black 10 W based on the first three specs of the first five spec groups.

Akai AKTV481T. Display diagonal: 121.9 cm (48"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black. Video formats supported: H.265, HEVC. RMS rated power: 10 W. Width (with stand): 1092 mm, Depth (with stand): 260 mm, Height (with stand): 692 mm