Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 160 W 4.0 channels Black
- - LCD
- - FM Radio Data System (RDS)
- - MP3 playback USB direct playback
- - MMC, SD
Warranty:
12 months
Long product name Akai ACA10 car media receiver Black 160 W
:
ACA10, black, FM, SD/MMC, USB, 3.5 mm, 18 preset channels, 4x 40W, LCD
The long product name of Akai ACA10 car media receiver Black 160 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ACA10, black, FM, SD/MMC, USB, 3.5 mm, 18 preset channels, 4x 40W, LCD
More>>>
Short summary description Akai ACA10 car media receiver Black 160 W:
This short summary of the Akai ACA10 car media receiver Black 160 W data-sheet is auto-generated and uses the product title and the first six key specs.
Akai ACA10, Black, 160 W, 4.0 channels, 40 W, MP3, WMA, LCD
Long summary description Akai ACA10 car media receiver Black 160 W:
This is an auto-generated long summary of Akai ACA10 car media receiver Black 160 W based on the first three specs of the first five spec groups.
Akai ACA10. Product colour: Black, Output power: 160 W, Audio output channels: 4.0 channels. Audio formats supported: MP3, WMA. Display type: LCD. Supported radio bands: FM. Dimensions (WxDxH): 178 x 105 x 56 mm, Weight: 768 g