location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiwa KTV/VIDEO VX 14 MW 35.6 cm (14") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiwa Check ‘Aiwa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KTV/VIDEO VX 14 MW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX14MW1
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Aiwa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiwa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Aiwa KTV/VIDEO VX 14 MW 35.6 cm (14") Grey :
The long product name of Aiwa KTV/VIDEO VX 14 MW 35.6 cm (14") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VX-14MW1 14" tv/vhs combi
More>>>
Short summary description Aiwa KTV/VIDEO VX 14 MW 35.6 cm (14") Grey:
This short summary of the Aiwa KTV/VIDEO VX 14 MW 35.6 cm (14") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Aiwa KTV/VIDEO VX 14 MW, 35.6 cm (14"), 1sp, Grey, 10 pages, 388 x 401.2 x 405 mm

Long summary description Aiwa KTV/VIDEO VX 14 MW 35.6 cm (14") Grey:
This is an auto-generated long summary of Aiwa KTV/VIDEO VX 14 MW 35.6 cm (14") Grey based on the first three specs of the first five spec groups.

Aiwa KTV/VIDEO VX 14 MW. Display diagonal: 35.6 cm (14"). Audio system: 1sp. Product colour: Grey. Teletext: 10 pages. Dimensions (WxDxH): 388 x 401.2 x 405 mm

Brand Image Product code Product Stock Price from
Aiwa

Aiwa KTV 21 MT 11 53.3 cm (21") White
(show image)
21MT11 KTV 21 MT 11 0.00
(excl. VAT)
0 (incl. VAT)
Philips 28PT4458 28" stereo TV Philips 28PT4458 28" stereo TV
(show image)
28PT4458/01 28PT4458 28" stereo TV