Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB USB Type-A 2.0
- - Form factor: Cap
- - Silver
Warranty:
5 years
Long product name AgfaPhoto 2.0, 32GB USB flash drive USB Type-A Silver
:
USB Flash Drive 2.0, 32GB, Silver
The long product name of AgfaPhoto 2.0, 32GB USB flash drive USB Type-A Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB Flash Drive 2.0, 32GB, Silver
More>>>
Short summary description AgfaPhoto 2.0, 32GB USB flash drive USB Type-A Silver:
This short summary of the AgfaPhoto 2.0, 32GB USB flash drive USB Type-A Silver data-sheet is auto-generated and uses the product title and the first six key specs.
AgfaPhoto USB Flash Drive 2.0, 32GB, 32 GB, USB Type-A, 2.0, Cap, Silver
Long summary description AgfaPhoto 2.0, 32GB USB flash drive USB Type-A Silver:
This is an auto-generated long summary of AgfaPhoto 2.0, 32GB USB flash drive USB Type-A Silver based on the first three specs of the first five spec groups.
AgfaPhoto USB Flash Drive 2.0, 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap, Product colour: Silver