location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19” LCD Display F-series Model F-419 (black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F-419 BLACK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 300 cd/m² 700:1
  • - 54 W
Warranty: Global after-sales service, and a 3 year limited warranty
Long product name AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19” LCD Display F-series Model F-419. SXGA 1280x1024, 300cd/m2, 700:1, 170°/170°, Analog & Digital, Black.
More>>>
AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

19” LCD DISPLAY F-419



Smart exterior with exceptional strength. VESA Compatible LCD display arm or wall mount kit both available. Hard Coating, Anti-Glare and Anti-Static treatments keep the display at its best. F-Series displays are available in black and ivory.



Features:
- 19" TFT Active Matrix Screen

- 1280x1024 Resolution

- Analog and DVI* Inputs

Short summary description AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo 19” LCD Display F-series Model F-419 (black), 48.3 cm (19"), 1280 x 1024 pixels, Black

Long summary description AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of AG Neovo 19” LCD Display F-series Model F-419 (black) computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

AG Neovo 19” LCD Display F-series Model F-419 (black). Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Surface treatment
Hard Coating (2H), Anti-glare Treatment
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.294
Horizontal scan range
24 - 80 kHz
Vertical scan range
50 - 75 Hz
Design
Product colour *
Black
Certification
Safety & EMI: UL/CUL, EPA, CB, TUV/GS, NORDIC, NUTEK, TCO 99, FCC, CE, BSMI, VCCI, ISO 13406-2
Ports & interfaces
I/O ports
15-Pin D-Sub 24-Pin DVI-D 3-Pin AC Inlet
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
0 - 20°
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
4 W
Weight & dimensions
Width (without stand)
422 mm
Depth (without stand)
200 mm
Height (without stand)
412 mm
Weight (without stand)
6.5 kg
Other features
Power requirements
AC 100 - 240V, 50 - 60Hz
Security features
Kensington security slot