location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U-19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U1900011E0100
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels 16:9
  • - 3 ms 250 cd/m² 1000:1
Long product name AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U-19, 19"LCD, NeoV, 1280x1024, 1000:1, USB, VGA/DVI, 6500g, black
More>>>
AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

U-19
For the consumate display professional the AG Neovo U-19 is the optimal combination of screen real-estate, features excellence and power-saving economy. A 19" screen displays crisp, bright video, yet saves up to half the power used by standard monitors. A smart, sleek design ensures not only perfect fit, but also ease of use with touchsensor controls, built-in speakers, headphone jack and USB port. And with a long-life panel protected by NeoV™ Optical Glass, the U-19 won't just work like new for years to come, but also look it too.

Features:
- NeoV™ Optical Glass;
- Contemporary & professional design;
- 1280 x 1024 resolution, 1000:1 contrast ratio and 3ms response;
- Eco-friendly: Slash CO2 emissions up to 50%; Recyclable materials and green design;
- Energy efficient: Cut power bills up to 50%; Zero-watt consumption with EcoSwitch;
- Built-in headphone jack and stereo speakers;
- Wear-resistant touch sensor controls;
- Easy-access USB port (pass through);
- New intuitive OSD with settings lock;
- Dual PC inputs: VGA and DVI;
- Kensington® security socket;
- VESA standard wall mount.

Short summary description AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo U-19, 48.3 cm (19"), 1280 x 1024 pixels, 3 ms, Black

Long summary description AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of AG Neovo U-19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

AG Neovo U-19. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
3 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Performance
Mac operating systems supported
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
HDCP
No
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
LED indicators
Stand-by
Packaging content
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
440 mm
Depth (without stand)
174 mm
Height (without stand)
417 mm
Weight (without stand)
6.5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Country Distributor
Deutschland 1 distributor(s)