AG Neovo logo

AG Neovo HX-42 Signage Display Digital signage flat panel 106.7 cm (42") IPS, LED 400 cd/m² Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85863
Info modified on:
10 Aug 2024, 09:36:44
Short summary description AG Neovo HX-42 Signage Display Digital signage flat panel 106.7 cm (42") IPS, LED 400 cd/m² Full HD Black:

AG Neovo HX-42, Digital signage flat panel, 106.7 cm (42"), IPS, LED, 1920 x 1080 pixels

Long summary description AG Neovo HX-42 Signage Display Digital signage flat panel 106.7 cm (42") IPS, LED 400 cd/m² Full HD Black:

AG Neovo HX-42. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display technology: IPS, LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.