location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F-417
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F417
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 16 ms 260 cd/m² 450:1
  • - 54 W
Long product name AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F-417 - 17" TFT LCD, 450:1, 260 cd/m2, 4 ms
More>>>
AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Value choice
Made For those who want an excellent value display

Elegant & Rugged Design
Smart exterior with exceptional strength.

Brilliant Display
Hard Coating, Anti-Glare and Anti-Static treatments keep the display at its best.

Choice of Color
F-Series displays are available in black and ivory.

Desk/Arm/Wall Flexibility
VESA compatible LCD display arm or wall mount kit both available.

Customer Satisfaction
Global after-sales service, and a 3 year limited warranty.

Short summary description AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo F-417, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms, Black

Long summary description AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

AG Neovo F-417. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
150°
Viewing angle, vertical
135°
Pixel pitch
0.264 x 0.264 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
Yes
Power
Power consumption (typical) *
54 W
Weight & dimensions
Width (without stand)
377 mm
Depth (without stand)
200 mm
Height (without stand)
373 mm
Weight (without stand)
7 kg
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:45:45
Uk has collected 1 expert review for AG Neovo F-417 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black and the rating is 46 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
46%