AG Neovo logo

AG Neovo E-W19 computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55268
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AG Neovo E-W19 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

AG Neovo E-W19, 48.3 cm (19"), 1440 x 900 pixels, 3 ms, Black

Long summary description AG Neovo E-W19 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

AG Neovo E-W19. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 3 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.