location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SHOKZ Check ‘SHOKZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sportz Titanium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS451LR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0858510003727 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SHOKZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:52
The date of the most recent change of this product data-sheet in Icecat.
SHOKZ AS451LR user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bone conduction technology delivers music through your cheekbones, ensuring ears remain completely open to hear ambient sounds
  • - Titanium headband is lightweight and flexible for durability and portability
  • - OpenFit™ design ensures maximum situational awareness and comfort during long-term wear
  • - PremiumPitch+™ guarantees a premium audio experience, including wide dynamic range and rich bass
  • - Reflective headband provides visibility at night
  • - In-line controls for play, skip, and pause
  • - LeakSlayer™ technology significantly reduces natural sound leakage
  • - Repels sweat, dust and moisture, from workouts to wicked weather
  • - Enjoy twelve hours of continuous music + calls on a single charge
  • - Noise canceling microphone reduces surrounding noise, effectively enhancing speech
  • - Hassle-free 2-year warranty
Warranty: 2 years
Long product name SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red :
The long product name of SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired Sport Headphones with Mic, 3.5mm Jack, 1.3m, 20Hz-20KHz, 101dB, Li-Ion, Micro-USB, 36g, Lava
More>>>
SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red:
The official description of SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We’ve raised the bar for wired sport headphones. Introducing Sportz Titanium with mic, the next generation of AfterShokz; more comfort and better sound quality at an affordable price. Our latest edition of bone conduction headphones will exceed your expectations with their premium audio, crystal clear calls, lightweight and comfortable fit and open ear design. They're sweat resistant, offer 12+ hours of charge and will stay in place, no matter what you put them through. Take in every aspect of your adventures; hear your music, hear your calls, hear your world, hear it all.

Short summary description SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red:
This short summary of the SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

SHOKZ Sportz Titanium, Wired, 20 - 20000 Hz, Sports, 36 g, Headset, Black, Red

Long summary description SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red:
This is an auto-generated long summary of SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red based on the first three specs of the first five spec groups.

SHOKZ Sportz Titanium. Product type: Headset. Connectivity technology: Wired. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Cable length: 1.3 m. Weight: 36 g. Product colour: Black, Red

Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Recommended usage *
Sports
Headset type
Binaural
Product colour *
Black, Red
Operating keys
PTT, Play/Pause, Volume +, Volume -
Volume control
Digital
Control unit type
In-line control unit
Cable length
1.3 m
Cable colour
Red
Protection features
Splash proof
LED indicators
Charging
Plug and Play
Yes
Certification
CE
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
No
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
101 dB
Driver type
Dynamic
Microphone
Microphone type *
In-line
Microphone sensitivity
-49 dB
Number of microphones
1
Microphone noise-canceling
Yes
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
12 h
Rechargeable battery
Yes
Battery recharge time
2 h
Battery
Charging source
USB
Standby time
1440 h
Number of batteries supported
1
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, Windows Mobile, iOS
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Weight
36 g
Packaging data
Package type
Box
Packaging content
Cables included
Micro-USB
Technical details
Power supply headset
USB adapter
Other features
2.5 mm connector
No
Call management
Yes
Number of products included
1 pc(s)
Battery full indication
Yes
Battery low indication
Yes
Buttons quantity
4
Headphone connectivity
3.5 mm
Bone conduction
Yes
Brand compatibility
Any brand
Neck strap included
Yes
Storage pouch
Yes
USB charger included
Yes
Recharge indicator
Yes
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 10:08:44
Uk has collected 1 expert review for SHOKZ Sportz Titanium Headset Wired Ear-hook, Head-band Sports Micro-USB Black, Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%