location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aerocool PROJECT 7 Midi Tower Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool Check ‘Aerocool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROJECT 7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN58362
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Aerocool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:31:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Aerocool PROJECT 7 Midi Tower Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC Gaming
  • - ATX, micro ATX, Mini-ITX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 2.5" bays: 4 Number of 3.5" bays: 2
  • - Side window Illumination
  • - Metal, Tempered glass
  • - Black, White
More>>>
Short summary description Aerocool PROJECT 7 Midi Tower Black, White:
This short summary of the Aerocool PROJECT 7 Midi Tower Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Aerocool PROJECT 7, Midi Tower, PC, Black, White, ATX, micro ATX, Mini-ITX, Metal, Tempered glass, Gaming

Long summary description Aerocool PROJECT 7 Midi Tower Black, White:
This is an auto-generated long summary of Aerocool PROJECT 7 Midi Tower Black, White based on the first three specs of the first five spec groups.

Aerocool PROJECT 7. Form factor: Midi Tower, Type: PC, Product colour: Black, White. Power supply location: Bottom. Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5", Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC. Width: 244.6 mm, Depth: 446.4 mm, Height: 550 mm

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 07:15:29
Uk has collected 31 expert reviews for Aerocool PROJECT 7 Midi Tower Black, White and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
tweaktown.com
Updated:
2019-12-01 07:14:49
Between writing the last review for Aerocool and the one we are bringing to you know, something has been pointed out to us, which seemed to slip past us. We were under the assumption that the Project 7 series was an entirely new bird. As was pointed out t...
Bottom line Stylistically, the Project 7 P7-C1 Pro is pleasing to the eye, and the addition that the P7-F12 Pro adds to the exterior not only ups the cool factor but also gives you way more options than its previous version or the P7-C0 we just looked at. The feature...
93%
uk.hardware.info
Updated:
2019-12-01 07:14:49
Last year it was the main trend in the world of computer cases: tempered glass side panels. Right now on multiple sides as well, or even a nearly completely glass case. We compare twelve models we tested.We at Hardware.Info always say: there is no account...
Bottom line Most will agree that a tempered glass side panel looks a lot better on a case than a perspex window. It is an elegant way to show off your configuration, especially in combination with led-lighting. Considering that it is usually relatively dark glass, it...
0%
kitguru.net
Updated:
2019-12-01 07:15:13
Curiously enough we shall also be comparing this P7-C1 with the version of P7-C1 we recently saw housing the AWD-IT Wraith PC (Review HERE ). The reason is that this sample has an acrylic window and comes without interior lighting while the AWD-IT case ha...
Good Glass panel looks great, PWM hub is included, Integrated lighting in the front panel...
Bad Cleaning dust filters is tricky, Installing the power supply is fiddly, Acrylic window is very basic, Build quality is unimpressive...
Bottom line Aerocool Project 7 C1 is a mid-tower case with a windowed side panel, integrated lighting in the front panel and a PWM hub behind the motherboard tray. These are all useful features however none of them is unique so the simple fact is that Aerocool faces...
75%
hardwaresecrets.com
Updated:
2019-12-01 07:14:40
The Aerocool P7-C1 Case is a mid-tower case with RGB LEDs on the front panel, RGB controller, supporting up to three radiators. Let's check it out!The P7-C1 is part of the Aerocool “Project7” lineup, which includes cases, power supplies, fans, watercool...
Good Front panel with RGB light, Comes with a RGB ribbon and light controller, Tempered glass left panel (on the tested version), Excellent construction quality, Good internal space, Air filter for the power supply, Air filter for front fans, Supports two 3.5”...
Bottom line IntroductionThe Aerocool P7-C1 Case is a mid-tower case with RGB LEDs on the front panel, RGB controller, supporting up to three radiators. Let's check it out!The P7-C1 is part of the Aerocool “Project7” lineup, which includes cases, power supplies, fans...
0%
techpowerup.com
Updated:
2019-12-01 07:14:58
I would like to thank Aerocool for supplying the review sample. The Aerocool P7-C1 is quite the large and menacing chassis. Aerocool targets both high-end gamers and professionals with the "Project 7", as it is also called. The slogan of "Exploring the...
Good Excellent value for your money, Sturdy build quality, Potent and functional 5-way fan PCB included, RGB LED strip for the case interior included, Velcro ties included, Comes equipped with an SD/microSD card reader, Eight different LED colors to pick from...
Bad Only one fan included, Cable management could be better, Not enough hooks for cable management and zip ties, May be a bit menacing for the professional user in terms of design, Standard side panel version does not come with an extra RGB LED strip...
Bottom line The Aerocool "Project 7" P7-C1 with a glass side panel goes for just under 100 euros for either the black or white variant. The normal chassis with a traditional side window sets you back by around 85 euros. Excellent value for your money Sturdy build q...
95%
nikktech.com
Updated:
2019-12-01 07:15:24
If you've been around PCs for almost as long as i have (or even longer) then you should know that even up until the end of the 90's the only two materials manufacturers used to make cases/towers was steel and plastic. Since weight was an obvious issue tha...
Good Good Build Quality (Tempered Glass Side Panel), Design (Tempered Glass / Front LEDs / LED Strip), 8 LED Colors With 4 Modes, Space For Up To 6 Fans and/or Three 120/240/280/360mm Radiators, Spacious Interior, 6 Drive Mounts (4 Aluminum Trays), SD /...
Bad Single Pre-Installed Fan, Limited Front Radiator Thickness, Limited PSU Space, Fixed Air-Filters (No Removable Ones)...
Bottom line When I saw the Project 7 P7-C1 a while back I have to admit that I was impressed with how far AeroCool has progressed. It's not just the tempered glass side panel but the overall design of the case that won me over including of course the fron...
0%
Computerpoweruser.com
Updated:
2019-12-01 07:15:25
The P7-C1 is the latest mid-tower from Aerocool, and although it reminds us in some ways of the company's excellent Aero line of cases (it combines a sturdy steel frame with great-looking molded ABS plastic front and top panels, and it's available in both...
0%