Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sixth Element Blue Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN56502
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15057
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 20 Nov 2017 03:26:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case :
The short editorial description of Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case

Sixth Element Blue Edition - High Performance "Mid-Tower" for gamers, Black-Blue
More>>>

Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case:
The official marketing text of Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case as supplied by the manufacturer
As mysterious as its name suggests, the new 6th element case is constructed with a simple geometric shape in mind that makes up its uniqueness and enables it to stand out among the crowd.

This chassis is solidly constructed in 0.6mm SECC japanese steel and beautifully finished both inside and out. Not only is the chassis beautifully finished in all white(both interior and exterior), but the PCI covers, cable management protection rubber, HDD tray and screwless kits remain black in color to make the chassis the one and only gaming gear as special as its name.

Moreover, the 6th element is extremely user-friendly and it gives gamers great expandability and versatility. Its screw-less features and pre-drilled holes on the motherboard plate for cable routing make this chassis easy install. The pre-drill cable routing holes are also protected by high quality rubber to prevent cable damages from sharp edges. A CPU hole is also pre-drllled on the MB plate for ease of cooler assembly and is easily removable.

This chassis offers great expansion capabilities, it can support 4 x 5 1/4" devices, 1 x 3 1/2" device (external) with converter bracket (included) and 6 x hard drives. The chassis is also deep enough to support long high end VGA cards up to 400mm in length (when the middle HDD cage is removed). With the middle HDD cage installed, the chassis can support long VGA cards up to 280mm in length.

It maximizes airflow with fans including front intake ‘14cm fan (included), top exhaust 14cm (included), back exhaust 8 or 12cm fan (optional), and 2x12cm or 14cm side panel fans (optional). A removable PSU dust filter is included to prevent dust entering your computer.

It is an ultimate gamers choice!
Short summary description Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case:
This short summary of the Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Aerocool Sixth Element Blue Edition, Midi-Tower, PC, SECC, ATX,Micro-ATX, Black, Blue, 100000 h
Long summary description Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case :

Aerocool Sixth Element Blue Edition. Form factor: Midi-Tower, Type: PC, Material: SECC. Front fans installed: 1x 140 mm, Front fans diameters supported: 140 mm, Side fans diameters supported: 120 mm. Width: 197 mm, Depth: 530 mm, Height: 510 mm. Noise level: 29.6 dB, Air pressure: 1.069 mmH2O

This is an auto-generated long summary of Aerocool Sixth Element Blue Edition Midi-Tower Black,Blue computer case based on the first three specs of the first five spec groups.
Design
Form factor *
The shape or design of the product.
Midi-Tower
Type *
Characteristics of the device.
PC
Material *
The material from which a thing is or can be made e.g. wood, plastic.
SECC
Supported motherboard form factors *
Design of the supported motherboards.
ATX,Micro-ATX
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Blue
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
100000 h
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Audio input *
The type of audio input that the device requires, and the connection needed.
Yes
Audio output *
The type of audio output that the device produces, and the connector(s).
Yes
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Cooling
Front fans installed
1x 140 mm
Maximum front fans
1
Front fans diameters supported
140 mm
Maximum side fans
2
Cooling
Side fans diameters supported
120 mm
Maximum rear fans
1
Rear fans diameters supported
120 mm
Top fans installed
1x 140 mm
Maximum top fans
1
Top fans diameters supported
140 mm
Airflow
Description of the airflow characteristics for the product
96.5 l/min
Fan speed
1500
Weight & dimensions
Width *
The measurement or extent of something from side to side.
197 mm
Depth *
The distance from the front to the back of something.
530 mm
Height *
The measurement of the product from head to foot or from base to top.
510 mm
Other features
Internal drive bays
6
External drive bays
5
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
29.6 dB
Air pressure
1.069 mmH2O
Input voltage
The voltage (V) which is required to power the product.
12
Expansion slots
List of I/O expansion card slots; including quantity of each
7
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30
Testseek has collected 6 expert reviews for Aerocool Sixth Element Blue Edition and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%