location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aerocool Syclone II Midi Tower Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aerocool Check ‘Aerocool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Syclone II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN56465 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Aerocool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aerocool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Aerocool Syclone II Midi Tower Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX, micro ATX
  • - Supported HDD sizes: 3.5"
  • - Number of 3.5" bays: 6 Number of 5.25" bays: 4
  • - Side window Illumination Red
  • - SECC
  • - Black, Red
Warranty:
Long product name Aerocool Syclone II Midi Tower Black, Red :
The long product name of Aerocool Syclone II Midi Tower Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Syclone II, Mid-Tower, 2xUSB, Audio/Mic, E-SATA, SECC 0.6mm, ATX / Micro ATX, Red
More>>>
Short summary description Aerocool Syclone II Midi Tower Black, Red:
This short summary of the Aerocool Syclone II Midi Tower Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Aerocool Syclone II, Midi Tower, PC, Black, Red, ATX, micro ATX, SECC, Red

Long summary description Aerocool Syclone II Midi Tower Black, Red:
This is an auto-generated long summary of Aerocool Syclone II Midi Tower Black, Red based on the first three specs of the first five spec groups.

Aerocool Syclone II. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Front fans installed: 1x 140 mm, Front fans diameters supported: 140 mm, Side fans diameters supported: 120,140 mm. Supported HDD sizes: 3.5". Width: 270 mm, Depth: 525 mm, Height: 480 mm. Optional fans: 1 x 120/140mm, Noise level: 29.6 dB, Mean time between failures (MTBF): 100000 h

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:55:12
Uk has collected 5 expert reviews for Aerocool Syclone II Midi Tower Black, Red and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Country Distributor
United Kingdom 1 distributor(s)