Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Midi Tower PC
- - ATX, micro ATX
- - Supported HDD sizes: 3.5"
- - Number of 3.5" bays: 6 Number of 5.25" bays: 4
- - Side window Illumination Blue
- - SECC
- - Black
Long product name Aerocool Syclone II Midi Tower Black
:
Syclone II, Mid-Tower, 2xUSB, Audio/Mic, E-SATA, SECC 0.6mm, ATX / Micro ATX, Black
The long product name of Aerocool Syclone II Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Syclone II, Mid-Tower, 2xUSB, Audio/Mic, E-SATA, SECC 0.6mm, ATX / Micro ATX, Black
More>>>
Short summary description Aerocool Syclone II Midi Tower Black:
This short summary of the Aerocool Syclone II Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.
Aerocool Syclone II, Midi Tower, PC, Black, ATX, micro ATX, SECC, Blue
Long summary description Aerocool Syclone II Midi Tower Black:
This is an auto-generated long summary of Aerocool Syclone II Midi Tower Black based on the first three specs of the first five spec groups.
Aerocool Syclone II. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans installed: 1x 140 mm, Front fans diameters supported: 140 mm, Side fans diameters supported: 120,140 mm. Supported HDD sizes: 3.5". Width: 270 mm, Depth: 525 mm, Height: 480 mm. Optional fans: 1 x 120/140mm, Noise level: 29.6 dB, Mean time between failures (MTBF): 100000 h