AEG logo

AEG AVQ2104.1 3.5 L Dry&wet 2000 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24199
Info modified on:
04 Apr 2019, 05:13:54
Short summary description AEG AVQ2104.1 3.5 L Dry&wet 2000 W:

AEG AVQ2104.1, 2000 W, Dry&wet, 3.5 L, 80 dB, Red

Long summary description AEG AVQ2104.1 3.5 L Dry&wet 2000 W:

AEG AVQ2104.1. Maximum input power: 2000 W. Cleaning type: Dry&wet, Dust capacity: 3.5 L. Noise level: 80 dB. Product colour: Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.