AEG logo

AEG AVQ2100 3.5 L Dry&wet 1800 W Dust bag

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19166
Info modified on:
04 Apr 2019, 05:13:41
Short summary description AEG AVQ2100 3.5 L Dry&wet 1800 W Dust bag:

AEG AVQ2100, 1800 W, Dry&wet, Dust bag, 3.5 L, 78 dB, Blue

Long summary description AEG AVQ2100 3.5 L Dry&wet 1800 W Dust bag:

AEG AVQ2100. Maximum input power: 1800 W. Cleaning type: Dry&wet, Dust container type: Dust bag, Dust capacity: 3.5 L. Noise level: 78 dB. Product colour: Blue

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.