location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG T97689IH1 tumble dryer Freestanding Front-load 8 kg A+++ Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T97689IH1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T97689IH1
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:03:38
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG T97689IH1 tumble dryer Freestanding Front-load 8 kg A+++ Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg Silver, White
  • - Heat pump
  • - LCD Built-in display
  • - Delayed start timer
  • - Energy efficiency class: A+++
  • - 1000 W 177 kWh 65 dB
More>>>
Short summary description AEG T97689IH1 tumble dryer Freestanding Front-load 8 kg A+++ Silver, White:
This short summary of the AEG T97689IH1 tumble dryer Freestanding Front-load 8 kg A+++ Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG T97689IH1, Freestanding, Front-load, Heat pump, Silver, White, Rotary, Left

Long summary description AEG T97689IH1 tumble dryer Freestanding Front-load 8 kg A+++ Silver, White:
This is an auto-generated long summary of AEG T97689IH1 tumble dryer Freestanding Front-load 8 kg A+++ Silver, White based on the first three specs of the first five spec groups.

AEG T97689IH1. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Drying class: A, Drying programs: Sport, Timed, Quick, Jeans/denim. Delay start (max): 20 h. Energy efficiency class: A+++, Energy consumption: 0.8 kWh, Annual energy consumption: 177 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm