AEG logo

AEG SANTO K91240i combi-fridge Freestanding 206 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35235
Info modified on:
20 Mar 2023, 10:54:14
Short summary description AEG SANTO K91240i combi-fridge Freestanding 206 L White:

AEG SANTO K91240i, 206 L, Freestanding, 2 kg/24h, White

Long summary description AEG SANTO K91240i combi-fridge Freestanding 206 L White:

AEG SANTO K91240i. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 206 L. Fridge net capacity: 189 L. Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 219 kWh, Connected load: 90 W

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.