Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG SANTO C 91840 i freestanding 275L White

Add to compare
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SANTO C 91840 i
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Upright unit comprising a refrigerator and a freezer, each self-contained.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17247
This statistic is based on the 76562 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74820 free Open Icecat users .
Info modified on: 05 Dec 2017 01:27:48
The date of the most recent change of this product data-sheet in Icecat.
Short summary description AEG SANTO C 91840 i freestanding 275L White:
This short summary of the AEG SANTO C 91840 i freestanding 275L White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG SANTO C 91840 i, 275 L, 13 kg/24h, White

Long summary description AEG SANTO C 91840 i freestanding 275L White:
This is an auto-generated long summary of AEG SANTO C 91840 i freestanding 275L White based on the first three specs of the first five spec groups.

AEG SANTO C 91840 i. Case design: Freestanding. Total net capacity: 275 L. Door hinge: Right. Fridge net capacity: 205 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 70 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 272 kWh. Colour of product: White

Case design *
The design of the protective casing for the device.
Colour of product *
The colour e.g. red, blue, green, black, white.
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Total net capacity *
The total storage capacity of the fridge/freezer, so excluding walls and components.
275 L
Fridge net capacity *
The usable storage space of the fridge.
205 L
Fridge interior light *
The small light that comes on when you open the fridge.
Fridge number of shelves/baskets *
Freezer net capacity *
The usable storage space of the freezer.
70 L
Freezing capacity *
The freezing power is the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours. It is usually measured in kilograms/24 hours.
13 kg/24h
Storage time during power failure *
The length of time during which freezer can store food without mains power connection.
24 h
Star rating *
European freezers, and refrigerators with a freezer compartment, have a four star rating system to grade freezers. One star, [∗] : min temperature = −6 °C (21 °F). Maximum storage time for (pre-frozen) food is 1 week. Four star, [∗∗∗∗] : min temperature = −18 °C (0 °F). Maximum storage time for pre-frozen or frozen-from-fresh food is between 3 and 12 months. only a four star freezer is intended for freezing fresh food, and may include a "fast freeze" function (runs the compressor continually, down to as low as −26 °C (−15 °F)) to facilitate this. Three (or fewer) stars are used for frozen food compartments that are only suitable for storing frozen food; introducing fresh food into such a compartment is likely to result in unacceptable temperature rises.
Connected load *
The energy consumed when the device is connected.
140 W
Annual energy consumption *
The amount of energy used by the product per year.
272 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
550 mm
Depth *
The distance from the front to the back of something.
560 mm
Height *
The measurement of the product from head to foot or from base to top.
1780 mm
Other features
Built-in freezer
Power requirements
220-230 V