location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG Refrigerator SANTO 70298DT Freestanding 291 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Refrigerator SANTO 70298DT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SANTO70298DTRVS
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AEG Refrigerator SANTO 70298DT Freestanding 291 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 291 L
  • - 221 L
  • - 70 L 4 kg/24h
  • - 259 kWh
More>>>
Short summary description AEG Refrigerator SANTO 70298DT Freestanding 291 L Stainless steel:
This short summary of the AEG Refrigerator SANTO 70298DT Freestanding 291 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

AEG Refrigerator SANTO 70298DT, 291 L, 4 kg/24h, Stainless steel

Long summary description AEG Refrigerator SANTO 70298DT Freestanding 291 L Stainless steel:
This is an auto-generated long summary of AEG Refrigerator SANTO 70298DT Freestanding 291 L Stainless steel based on the first three specs of the first five spec groups.

AEG Refrigerator SANTO 70298DT. Total net capacity: 291 L. Door hinge: Right. Fridge net capacity: 221 L. Freezer net capacity: 70 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 259 kWh. Product colour: Stainless steel