Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG SANTO 60170 TK fridge Freestanding White 152 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SANTO 60170 TK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SANTO60170TK2
Category
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6166
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG SANTO 60170 TK fridge Freestanding White 152 L:
This short summary of the AEG SANTO 60170 TK fridge Freestanding White 152 L data-sheet is auto-generated and uses the product title and the first six key specs.

AEG SANTO 60170 TK, 152 L, White

Long summary description AEG SANTO 60170 TK fridge Freestanding White 152 L:
This is an auto-generated long summary of AEG SANTO 60170 TK fridge Freestanding White 152 L based on the first three specs of the first five spec groups.

AEG SANTO 60170 TK. Fridge net capacity: 152 L. Door hinge: Right. Annual energy consumption: 117 kWh. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details