location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG KM9800EM Built-in 36 L 1000 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM9800EM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
944 270 264 show
Show alternative article codes used in the online market place
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AEG KM9800EM Built-in 36 L 1000 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 36 L 1000 W Silver
  • - Grill 1500 W
  • - Touch Integrated clock Child lock
More>>>
Short summary description AEG KM9800EM Built-in 36 L 1000 W Silver:
This short summary of the AEG KM9800EM Built-in 36 L 1000 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AEG KM9800EM, Built-in, 36 L, 1000 W, Touch, Silver

Long summary description AEG KM9800EM Built-in 36 L 1000 W Silver:
This is an auto-generated long summary of AEG KM9800EM Built-in 36 L 1000 W Silver based on the first three specs of the first five spec groups.

AEG KM9800EM. Appliance placement: Built-in, Interior capacity: 36 L, Microwave power: 1000 W, Control type: Touch, Product colour: Silver