Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG F54200S freestanding 6place settings A dishwasher

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F54200S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F54200S
Category
Machine for washing dishes automatically.
dishwashers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8502
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 25 Oct 2017 16:07:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG F54200S freestanding 6place settings A dishwasher:
This short summary of the AEG F54200S freestanding 6place settings A dishwasher data-sheet is auto-generated and uses the product title and the first six key specs.
AEG F54200S, Freestanding, Silver, 6 place settings, 48 dB, B, 19 h
Long summary description AEG F54200S freestanding 6place settings A dishwasher :

AEG F54200S. Case design: Freestanding, Door colour: Silver. Number of place settings: 6 place settings, Noise level: 48 dB, Drying class: B. Energy efficiency class: A, Energy consumption per cycle: 0.63 kWh, Water consumption per cycle: 7 L. Width: 545 mm, Depth: 480 mm, Height: 447 mm

This is an auto-generated long summary of AEG F54200S freestanding 6place settings A dishwasher based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Freestanding
Door colour *
Silver
Performance
Number of place settings *
The nunber of spaces available.
6 place settings
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
48 dB
Quantity of washing programs *
The number of different washing programs that the washing machine can perform.
4
Drying class *
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient drying appliances. The label also gives ratings for spin drying performance ('A' - most efficient, 'G' - least efficient).
B
Delayed start timer *
A timer so that the machine can be started a certain time after it is set (the 'delayed time').
Yes
Delay start (max)
Maximum duration of the delay start timer. Delay start function allows you to play your time more flexibly and take advantage of cheap night time electricity.
19 h
AquaSensor function
Yes
Washing class
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient washing appliances. The label also gives ratings for washing performance ('A' - most efficient, 'G' - least efficient).
A
Ergonomics
Remaining time indication
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Energy consumption per cycle *
0.63 kWh
Water consumption per cycle *
The amount of water, usually measured in litres, that the device uses with every wash.
7 L
Annual energy consumption *
The amount of energy used by the product per year.
188 kWh
Annual water consumption *
The amount of water, normally measured in litres, that the product uses in a year.
2100 L
Connected load
The energy consumed when the device is connected.
1180 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
AC input frequency
50
Weight & dimensions
Width *
The measurement or extent of something from side to side.
545 mm
Depth *
The distance from the front to the back of something.
480 mm
Height *
The measurement of the product from head to foot or from base to top.
447 mm