Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG DU 3160 ML Semi built-in (pull out) 225m³/h cooker hood

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DU 3160 ML
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU 3160 ML
Category
Metal part used for covering a cooker.
cooker hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8777
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG DU 3160 ML Semi built-in (pull out) 225m³/h cooker hood:
This short summary of the AEG DU 3160 ML Semi built-in (pull out) 225m³/h cooker hood data-sheet is auto-generated and uses the product title and the first six key specs.
AEG DU 3160 ML, 225 m³/h, Recirculating, 50 dB, Semi built-in (pull out), 1 bulb(s), 100 W
Long summary description AEG DU 3160 ML Semi built-in (pull out) 225m³/h cooker hood :

AEG DU 3160 ML. Maximum extraction power: 225 m³/h, Type of extraction: Recirculating, Noise level: 50 dB. Type: Semi built-in (pull out), Number of bulbs: 1 bulb(s). Motor power: 100 W, Bulb power: 1 W. Width: 600 mm, Depth: 510 mm

This is an auto-generated long summary of AEG DU 3160 ML Semi built-in (pull out) 225m³/h cooker hood based on the first three specs of the first five spec groups.
Performance
Maximum extraction power *
Speed of air extraction.
225 m³/h
Type of extraction *
Type of cooker hood operating mode, ducted or recirculating.
Recirculating
Number of speeds *
The different speeds that the device can operate at.
3
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
50 dB
Design
Type *
Characteristics of the device.
Semi built-in (pull out)
Number of bulbs
The quantity of lightbulbs in the device.
1 bulb(s)
Design
Number of motors
1
Power
Motor power *
Power of the motor.
100 W
Bulb power
The power of the lamp, usually measured in watts (W).
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth
The distance from the front to the back of something.
510 mm