Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG DK9390M silver 410 m³/h Wall-mounted

For access to English, please request an upgrade

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK9390M silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK9390M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543108909
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13714
This statistic is based on the 79866 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78067 free Open Icecat users .
Info modified on: 14 Aug 2018 11:13:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG DK9390M silver 410 m³/h Wall-mounted:
This short summary of the AEG DK9390M silver 410 m³/h Wall-mounted data-sheet is auto-generated and uses the product title and the first six key specs.

AEG DK9390M silver, 410 m³/h, Recirculating, 62 dB, Wall-mounted, Silver, 20 W

Long summary description AEG DK9390M silver 410 m³/h Wall-mounted:
This is an auto-generated long summary of AEG DK9390M silver 410 m³/h Wall-mounted based on the first three specs of the first five spec groups.

AEG DK9390M silver. Maximum extraction power: 410 m³/h, Type of extraction: Recirculating, Noise level: 62 dB. Type: Wall-mounted, Colour of product: Silver, Bulb power: 20 W. Grease filter type: Metal, Number of filters: 3 pc(s). Motor power: 170 W. Width: 898 mm, Height: 820 mm, Depth: 480 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
AEG

AEG DE3160ML RVS 230 m³/h Built-under Silver
(show image)
DE3160ML DE3160ML RVS 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG 7060DM aluminium 600 m³/h Built-in Silver
(show image)
7060DM 7060DM aluminium 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG 700DW white Built-under
(show image)
942 122 731 700DW white 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DK9660M silver 650 m³/h Wall-mounted
(show image)
DK9660M DK9660M silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG 5708DM RVS 650 m³/h Built-in Silver
(show image)
5708DM 5708DM RVS 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DD8695A aluminium 570 m³/h Wall-mounted Silver
(show image)
DD8695A DD8695A aluminium 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DK9690M aluminium 650 m³/h Wall-mounted Silver
(show image)
DK9690M DK9690M aluminium 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DK9990M aluminium 650 m³/h Wall-mounted Silver
(show image)
DK9990M DK9990M aluminium 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DF6260ML silver 610 m³/h Built-under
(show image)
DF6260ML DF6260ML silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG 570DM RVS 440 m³/h Semi built-in (pull out) Silver
(show image)
942 122 533 570DM RVS 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DK9090M silver Wall-mounted
(show image)
DK9090M DK9090M silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DS70M silver 240 m³/h Built-under
(show image)
DS70M DS70M silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DK9060M silver Wall-mounted
(show image)
DK9060M DK9060M silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DE6260ML RVS 440 m³/h Built-under Silver
(show image)
DE6260ML DE6260ML RVS 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DK9190M cooker hood 410 m³/h Wall-mounted Stainless steel
(show image)
DK9190M DK9190M 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG 7509DM silver 500 m³/h Built-under
(show image)
7509DM 7509DM silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DK9160M silver 410 m³/h Wall-mounted
(show image)
DK9160M DK9160M silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DU3160ML RVS 230 m³/h Semi built-in (pull out) Silver
(show image)
DU3160ML DU3160ML RVS 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DF6160ML silver 400 m³/h Built-under
(show image)
DF6160ML DF6160ML silver 0,00
(excl. VAT)
0,00 (incl. VAT)
AEG

AEG DL4150ML RVS 270 m³/h Built-in Silver
(show image)
DL4150ML DL4150ML RVS 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details