location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG DK9160M silver Wall-mounted 410 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK9160M silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK9160M
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:26:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG DK9160M silver Wall-mounted 410 m³/h:
This short summary of the AEG DK9160M silver Wall-mounted 410 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

AEG DK9160M silver, 410 m³/h, Recirculating, 62 dB, Wall-mounted, Silver, Rotary

Long summary description AEG DK9160M silver Wall-mounted 410 m³/h:
This is an auto-generated long summary of AEG DK9160M silver Wall-mounted 410 m³/h based on the first three specs of the first five spec groups.

AEG DK9160M silver. Maximum extraction power: 410 m³/h, Type of extraction: Recirculating, Noise level: 62 dB. Type: Wall-mounted, Product colour: Silver, Control type: Rotary. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 11 W, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Motor power: 170 W

Brand Image Product code Product Stock Price from
AEG

AEG DK9160-W cooker hood Wall-mounted White 410 m³/h
(show image)
DK9160-W DK9160-W 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 7060DM aluminium Built-in Silver 600 m³/h
(show image)
7060DM 7060DM aluminium 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 5708DM RVS Built-in Silver 650 m³/h
(show image)
5708DM 5708DM RVS 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DK9690M aluminium Wall-mounted Silver 650 m³/h
(show image)
DK9690M DK9690M aluminium 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DK9390M silver Wall-mounted 410 m³/h
(show image)
DK9390M DK9390M silver 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DL4150ML RVS Built-in Silver 270 m³/h
(show image)
DL4150ML DL4150ML RVS 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 7509DM silver Built-under 500 m³/h
(show image)
7509DM 7509DM silver 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DE3160ML RVS Built-under Silver 230 m³/h
(show image)
DE3160ML DE3160ML RVS 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DK9060M silver Wall-mounted
(show image)
DK9060M DK9060M silver 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 700DW white Built-under
(show image)
942 122 731 700DW white 0.00
(excl. VAT)
0 (incl. VAT)