Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG B8831A inb solo oven alu Electric 51L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B8831A inb solo oven alu
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8831A
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6050
This statistic is based on the 78390 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76581 free Open Icecat users .
Info modified on: 14 Jun 2018 18:43:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG B8831A inb solo oven alu Electric 51L Silver:
This short summary of the AEG B8831A inb solo oven alu Electric 51L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AEG B8831A inb solo oven alu, Electric, 51 L, Silver, Rotary, Digital, 3000 W

Long summary description AEG B8831A inb solo oven alu Electric 51L Silver:
This is an auto-generated long summary of AEG B8831A inb solo oven alu Electric 51L Silver based on the first three specs of the first five spec groups.

AEG B8831A inb solo oven alu. Oven type: Electric, Total oven(s) interior capacity: 51 L. Colour of product: Silver, Control type: Rotary. Timer type: Digital. Power consumption (typical): 3000 W. Width: 592 mm, Depth: 567 mm, Height: 596 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details