Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG ARCTIS 40110 GT Freestanding Chest White 102 L A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARCTIS 40110 GT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCTIS40110GT
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7526
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 23 Oct 2019 14:52:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG ARCTIS 40110 GT Freestanding Chest White 102 L A+:
This short summary of the AEG ARCTIS 40110 GT Freestanding Chest White 102 L A+ data-sheet is auto-generated and uses the product title and the first six key specs.

AEG ARCTIS 40110 GT, Chest, 102 L, 12 kg/24h, A+, White

Long summary description AEG ARCTIS 40110 GT Freestanding Chest White 102 L A+:
This is an auto-generated long summary of AEG ARCTIS 40110 GT Freestanding Chest White 102 L A+ based on the first three specs of the first five spec groups.

AEG ARCTIS 40110 GT. Type: Chest. Freezer net capacity: 102 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 26 h. Energy efficiency class: A+, Annual energy consumption: 170 kWh. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details