location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG 570DM RVS Semi built-in (pull out) Silver 440 m³/h D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570DM RVS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942 122 533 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543108466
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:12:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG 570DM RVS Semi built-in (pull out) Silver 440 m³/h D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in (pull out) 548 mm Silver
  • - 440 m³/h Recirculating
  • - Metal
  • - 65 dB
  • - 1 bulb(s) 11 W
  • - D
More>>>
Short summary description AEG 570DM RVS Semi built-in (pull out) Silver 440 m³/h D:
This short summary of the AEG 570DM RVS Semi built-in (pull out) Silver 440 m³/h D data-sheet is auto-generated and uses the product title and the first six key specs.

AEG 570DM RVS, 440 m³/h, Recirculating, 65 dB, Semi built-in (pull out), Silver, Rotary

Long summary description AEG 570DM RVS Semi built-in (pull out) Silver 440 m³/h D:
This is an auto-generated long summary of AEG 570DM RVS Semi built-in (pull out) Silver 440 m³/h D based on the first three specs of the first five spec groups.

AEG 570DM RVS. Maximum extraction power: 440 m³/h, Type of extraction: Recirculating, Noise level: 65 dB. Type: Semi built-in (pull out), Product colour: Silver, Control type: Rotary. Grease filter type: Metal. Bulb power: 11 W, Number of bulbs: 1 bulb(s). Energy efficiency class: D, Motor power: 186 W

Brand Image Product code Product Stock Price from
AEG

AEG 7060DM aluminium Built-in Silver 600 m³/h
(show image)
7060DM 7060DM aluminium 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 5708DM RVS Built-in Silver 650 m³/h
(show image)
5708DM 5708DM RVS 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DK9690M aluminium Wall-mounted Silver 650 m³/h
(show image)
DK9690M DK9690M aluminium 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DK9390M silver Wall-mounted 410 m³/h
(show image)
DK9390M DK9390M silver 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DL4150ML RVS Built-in Silver 270 m³/h
(show image)
DL4150ML DL4150ML RVS 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 7509DM silver Built-under 500 m³/h
(show image)
7509DM 7509DM silver 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DE3160ML RVS Built-under Silver 230 m³/h
(show image)
DE3160ML DE3160ML RVS 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DK9060M silver Wall-mounted
(show image)
DK9060M DK9060M silver 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG 700DW white Built-under
(show image)
942 122 731 700DW white 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG DK9090M silver Wall-mounted
(show image)
DK9090M DK9090M silver 0.00
(excl. VAT)
0 (incl. VAT)