Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG HC452400EB built-in Zone induction hob Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC452400EB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
941 560 804 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543101214
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28589
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 08 Jan 2018 20:19:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name AEG HC452400EB built-in Zone induction hob Black :
The short editorial description of AEG HC452400EB built-in Zone induction hob Black

HC452400EB - 3700 W
More>>>

AEG HC452400EB built-in Zone induction hob Black:
The official marketing text of AEG HC452400EB built-in Zone induction hob Black as supplied by the manufacturer
CrystalLine - all the ingredients for a customized hob solution
Whether gas, induction or Teppan Yaki, our modular CrystalLine concept can be assembled and designed to your personal preference. The unique design scope perfectly incorporates different modules. All modules can be intuitively and easily operated using DirekTouch controls.

Control the way your hob is configured
On some MaxiSense® induction hobs there is a bridging function which means that two individual zones can be bridged and function as one with one temperature selection and timer. This is perfect for larger dishes such as fish kettles.

Precise settings at the touch of a finger
Precision and selecting the right settings are important elements in preparing a great meal. This hob enables you to rise to the task. The Direktouch system gives you instant access to the hob controls and allows you to instantly select the precise level you need with the touch of a finger.

Intelligent use of power for reduced energy consumption
The Öko Timer is an intelligent way for you to use your resources more efficiently. When you pre-set the cooking time on the hob, the timer works out precisely when to switch off the hob in order to finish cooking the dish using the hob's residual heat. The result? The same high-quality food for lower energy bills.

Keep in control of your cooking
Timing is everything - especially where cooking is concerned. With the CountUp timer on this hob, you can monitor the cooking process even more closely. The timer starts at zero and keeps counting until you stop or reset it, so you know exactly how long each stage of the cooking process is taking.

Extra efficiency use of residual heat
By monitoring each heat zone as it cools, the OptiHeat Control provides essential feedback that helps you to make efficient use of residual heat. The OptiHeat Control tells you whether the heat zone is still hot enough to cook with, hot enough to keep food warm, or simply 'still hot'.
Short summary description AEG HC452400EB built-in Zone induction hob Black:
This short summary of the AEG HC452400EB built-in Zone induction hob Black data-sheet is auto-generated and uses the product title and the first six key specs.
AEG HC452400EB, Built-in, Zone induction hob, Black, 2300 W, Touch, Digital
Long summary description AEG HC452400EB built-in Zone induction hob Black :

AEG HC452400EB. Case design: Built-in, Hob type: Zone induction hob, Colour of product: Black. Control type: Touch, Timer type: Digital. AC input voltage: 220 - 240. Width: 360 mm, Depth: 520 mm, Height: 70 mm. Installation compartment dimensions (WxDxH): 340 x 490 x 38 mm

This is an auto-generated long summary of AEG HC452400EB built-in Zone induction hob Black based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Built-in
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Zone induction hob
Number of burners/cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
2
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Extra large high-speed burner/cooking zone
2300 W
Ergonomics
Control type *
The way in which the device is controlled.
Touch
Timer
Yes
Timer type
Digital
Residual heat indicator
Yes
Ergonomics
Auto-off timer cooks food safely
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
Weight & dimensions
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
520 mm
Height *
The measurement of the product from head to foot or from base to top.
70 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.7 g
Other features
Installation compartment dimensions (WxDxH)
340 x 490 x 38 mm