location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG HC452020EB Black Built-in Ceramic 2 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC452020EB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
941 560 803 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543101269
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AEG HC452020EB Black Built-in Ceramic 2 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 2 zone(s) Ceramic Ceramic
  • - Timer Child lock
  • - Control type: Touch Flame failure device
Long product name AEG HC452020EB Black Built-in Ceramic 2 zone(s) :
The long product name of AEG HC452020EB Black Built-in Ceramic 2 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HC452020EB - 3500 W
More>>>
Short summary description AEG HC452020EB Black Built-in Ceramic 2 zone(s):
This short summary of the AEG HC452020EB Black Built-in Ceramic 2 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

AEG HC452020EB, Black, Built-in, Ceramic, Ceramic, 2 zone(s), 2 zone(s)

Long summary description AEG HC452020EB Black Built-in Ceramic 2 zone(s):
This is an auto-generated long summary of AEG HC452020EB Black Built-in Ceramic 2 zone(s) based on the first three specs of the first five spec groups.

AEG HC452020EB. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Timer type: Digital. AC input voltage: 220 - 240 V. Width: 360 mm, Depth: 520 mm, Height: 53 mm