Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG SCZ71800F0 Built-in 240L A+ White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCZ71800F0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
925 703 683
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543095537
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
fridge-freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17693
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 05 Dec 2017 01:27:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name AEG SCZ71800F0 Built-in 240L A+ White :
The short editorial description of AEG SCZ71800F0 Built-in 240L A+ White

A+, 240L, SN-N-ST, 40dB, White
More>>>

AEG SCZ71800F0 Built-in 240L A+ White:
The official marketing text of AEG SCZ71800F0 Built-in 240L A+ White as supplied by the manufacturer
Keep food fresh for up to three times longer
Thanks to an internal temperature that's close to 0°C, the LongFresh drawers can keep meat, fish, fruits and vegetables fresh for up to three times longer. What's more, the internal humidity levels can be independently adjusted, depending on the type of food being stored inside.

Odour-free fridge – preserve your food's natural aroma
The CleanAir Control filter in this appliance has a special charcoal structure, which purifies the air inside the fridge and absorbs bad odours. As a result, you can be sure that the natural aroma of your food will be never compromised.

Low energy consumption
This appliance doesn't compromise on energy consumption and offers excellent energy efficiency with A+ energy efficiency rating following new EU directives (2010/30/EU), which means that it is 20% more energy-efficient compared to the limit of energy efficiency class A.

Take full control of all the settings, using the advanced Touch Controls
This LCD display with advanced Touch Controls lets you take full control of the storage conditions of your food. The controls are so sensitive that you can adjust the settings precisely with just the lightest touch of a finger. The LCD display relays feedback about the current temperature and functions selected.

Bright and even light that shines into every corner of your fridge
LED lights represent the most cutting edge lighting technology, which is why AEG-Electrolux has integrated them inside this fridge freezer. The internal LED lighting produces a brighter light, which shines evenly across the whole space. Plus, LED technology is smaller and more energy efficient, for more space inside and lower energy bills.
Short summary description AEG SCZ71800F0 Built-in 240L A+ White:
This short summary of the AEG SCZ71800F0 Built-in 240L A+ White data-sheet is auto-generated and uses the product title and the first six key specs.
AEG SCZ71800F0, 240 L, 40 dB, 8 kg/24h, A+, White
Long summary description AEG SCZ71800F0 Built-in 240L A+ White :

AEG SCZ71800F0. Case design: Built-in. Total net capacity: 240 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 133 L, Fridge interior light. Freezer net capacity: 47 L, Freezing capacity: 8 kg/24h. Energy efficiency class: A+, Annual energy consumption: 281 kWh. Colour of product: White

This is an auto-generated long summary of AEG SCZ71800F0 Built-in 240L A+ White based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Built-in
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Right
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Built-in display *
A display which is part of the product, so you do not need to attach another display.
LCD
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Performance
Total net capacity *
The total storage capacity of the fridge/freezer, so excluding walls and components.
240 L
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
40 dB
Fridge
Fridge net capacity *
The usable storage space of the fridge.
133 L
Fridge gross capacity *
The total capacity of the fridge, this is the sum of the capacity for food storage and the capacity of the fridge walls etc.
139 L
Fridge interior light *
The small light that comes on when you open the fridge.
Yes
Egg balcony
Yes
Freezer
Freezer net capacity *
The usable storage space of the freezer.
47 L
Freezer gross capacity *
The total capacity of the freezer, this is the sum of the capacity for food storage and the capacity of the freezer walls etc.
58 L
Freezing capacity *
The freezing power is the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours. It is usually measured in kilograms/24 hours.
8 kg/24h
Storage time during power failure *
The length of time during which freezer can store food without mains power connection.
24 h
Freezer number of shelves/baskets *
2
Freezer
Fast freeze function
The Fast Freeze function is ideal for freezing fresh food straight from your garden or the supermarket. Lowers the temperature of the freezer to freeze any newly added fresh food quickly. This function preserves the flavour, nutritional value and texture of the food, whilst protecting already frozen food.
Yes
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Cord length
The distance from one end of the cord (cable) to the other.
2.4 m
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Connected load *
The energy consumed when the device is connected.
170 W
Annual energy consumption *
The amount of energy used by the product per year.
281 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
556 mm
Depth *
The distance from the front to the back of something.
542 mm
Height *
The measurement of the product from head to foot or from base to top.
1764 mm
Other features
No Frost system
The fridge or freezer automatically defrosts.
No
Defrost function
Yes
Multi-airflow system
Yes
Installation compartment dimensions (WxDxH)
560 x 550 x 1780 mm
Built-in freezer
Yes
LED indicators
Yes
Power requirements
230 - 240V