EU Energy Label
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - White Freestanding Upright freezer
- - 229 L 20 kg/24h 15 h
- - No Frost system Fast freeze function
- - SN-ST
- - 42 dB
- - 292 kWh
- - 73.9 kg
More>>>
Short summary description AEG A62700GNW0 Upright freezer Freestanding 229 L White:
This short summary of the AEG A62700GNW0 Upright freezer Freestanding 229 L White data-sheet is auto-generated and uses the product title and the first six key specs.
AEG A62700GNW0, 229 L, 20 kg/24h, SN-ST, 42 dB, No Frost system, White
Long summary description AEG A62700GNW0 Upright freezer Freestanding 229 L White:
This is an auto-generated long summary of AEG A62700GNW0 Upright freezer Freestanding 229 L White based on the first three specs of the first five spec groups.
AEG A62700GNW0. Freezer net capacity: 229 L, Climate class: SN-ST, Freezing capacity: 20 kg/24h, Storage time during power failure: 15 h, Noise level: 42 dB, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 292 kWh. Product colour: White