Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG LAVAMAT 16850A TURBO freestanding Front-load B White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAVAMAT 16850A TURBO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
914 605 318 show
Show alternative article codes used in the online market place
Category
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
washer dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21454
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 22 Oct 2017 12:34:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AEG LAVAMAT 16850A TURBO freestanding Front-load B White:
This short summary of the AEG LAVAMAT 16850A TURBO freestanding Front-load B White data-sheet is auto-generated and uses the product title and the first six key specs.
AEG LAVAMAT 16850A TURBO, Front-load, Freestanding, White, Left, LCD, 5 kg
Long summary description AEG LAVAMAT 16850A TURBO freestanding Front-load B White :

AEG LAVAMAT 16850A TURBO. Loading type: Front-load, Case design: Freestanding, Colour of product: White. Drying capacity: 5 kg, Maximum spin speed: 1600 RPM, Washing class: A. Energy efficiency class: B, Energy consumption washing & drying per cycle: 5.35 kWh, Water consumption washing & drying per cycle: 97 L. Width: 600 mm, Depth: 600 mm, Height: 850 mm

This is an auto-generated long summary of AEG LAVAMAT 16850A TURBO freestanding Front-load B White based on the first three specs of the first five spec groups.
Design
Loading type *
The way in which the device is loaded e.g. front load, top load.
Front-load
Case design *
The design of the protective casing for the device.
Freestanding
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Left
Display type
Type of display (screen) e.g. LCD.
LCD
Performance
Drying capacity *
The total amount of clothes that can be put in the tumble dryer or washer/dryer in a single dry.
5 kg
Maximum spin speed *
The quickest that the washing machine or dryer can spin.
1600 RPM
Washing class *
This labelling scheme is designed to offer a standardised method of choosing the most energy efficient washing appliances. The label also gives ratings for washing performance ('A' - most efficient, 'G' - least efficient).
A
Washing capacity *
7 kg
AquaStop function *
Function that stops water flowing in the event of a leak.
Yes
Delayed start timer *
A timer so that the machine can be started a certain time after it is set (the 'delayed time').
Yes
Performance
Delay start (max)
Maximum duration of the delay start timer. Delay start function allows you to play your time more flexibly and take advantage of cheap night time electricity.
20 h
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
B
Energy consumption washing & drying per cycle *
The energy consumed for each washing and drying cycle.
5.35 kWh
Water consumption washing & drying per cycle *
The amount of water used in a single wash (and dry).
97 L
Connected load
The energy consumed when the device is connected.
2200 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
600 mm
Depth *
The distance from the front to the back of something.
600 mm
Height *
The measurement of the product from head to foot or from base to top.
850 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
78.8 kg