location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG L7WBE69S washer dryer Freestanding Front-load Stainless steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L7WBE69S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
914 605 123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543558360
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:55:05
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description AEG L7WBE69S washer dryer Freestanding Front-load Stainless steel, White:
This short summary of the AEG L7WBE69S washer dryer Freestanding Front-load Stainless steel, White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG L7WBE69S, Front-load, Freestanding, Stainless steel, White, Left, 6 kg, 1600 RPM

Long summary description AEG L7WBE69S washer dryer Freestanding Front-load Stainless steel, White:
This is an auto-generated long summary of AEG L7WBE69S washer dryer Freestanding Front-load Stainless steel, White based on the first three specs of the first five spec groups.

AEG L7WBE69S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Stainless steel, White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing per cycle: 99 L, Energy consumption washing per cycle: 0.85 kWh, AC input voltage: 230 V. Depth: 660 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 170 kWh, Annual water consumption washing: 19800 L