Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Portable Cream
- - AM, FM
- - Built-in speaker(s)
- - LED Built-in display
- - USB connectivity AUX in
- - MP3 playback
Long product name AEG NSR 4377 Portable Cream
:
CD/MP3/USB Nostalgic stereoradio with CD
The long product name of AEG NSR 4377 Portable Cream. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CD/MP3/USB Nostalgic stereoradio with CD
More>>>
Short summary description AEG NSR 4377 Portable Cream:
This short summary of the AEG NSR 4377 Portable Cream data-sheet is auto-generated and uses the product title and the first six key specs.
AEG NSR 4377, Portable, AM, FM, LED, Orange, Cream, External
Long summary description AEG NSR 4377 Portable Cream:
This is an auto-generated long summary of AEG NSR 4377 Portable Cream based on the first three specs of the first five spec groups.
AEG NSR 4377. Radio type: Portable, Supported radio bands: AM, FM. Display type: LED, Backlight colour: Orange. Product colour: Cream, Antenna type: External. Battery type: C, Battery voltage: 1.5 V. Power source: AC/Battery, AC input voltage: 230 V, AC input frequency: 50 Hz