location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT Inline Coupler RJ-45 shielded CAT6A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inline Coupler RJ-45 shielded CAT6A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD6518 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065261639
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:29:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ACT Inline Coupler RJ-45 shielded CAT6A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 Straight Female
  • - RJ45 Straight Female
  • - Housing material: Metal
  • - Steel
  • - 1 pc(s)
Warranty: 5 Years
Long product name ACT Inline Coupler RJ-45 shielded CAT6A :
The long product name of ACT Inline Coupler RJ-45 shielded CAT6A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inline Coupler RJ-45 shielded CAT6A
More>>>
Short summary description ACT Inline Coupler RJ-45 shielded CAT6A:
This short summary of the ACT Inline Coupler RJ-45 shielded CAT6A data-sheet is auto-generated and uses the product title and the first six key specs.

ACT Inline Coupler RJ-45 shielded CAT6A, RJ45, RJ45, Steel

Long summary description ACT Inline Coupler RJ-45 shielded CAT6A:
This is an auto-generated long summary of ACT Inline Coupler RJ-45 shielded CAT6A based on the first three specs of the first five spec groups.

ACT Inline Coupler RJ-45 shielded CAT6A. Connector 1: RJ45, Connector 2: RJ45. Product colour: Steel

Ports & interfaces
Connector 1 *
RJ45
Connector 2 *
RJ45
Connector 1 gender
Female
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Performance
Product colour *
Steel
Housing material
Metal
Performance
Cable types supported
Cat6a
Certification
CE, RoHS, R&D
Compatible products
T568A, T568B
Weight & dimensions
Width
17.8 mm
Depth
36 mm
Height
22 mm
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Country Distributor
Nederland 1 distributor(s)