location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT Keystone Coupler RJ-45 unshielded

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keystone Coupler RJ-45 unshielded
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD6009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065261653
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 14:35:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ACT Keystone Coupler RJ-45 unshielded
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 Straight Female
  • - RJ45 Straight Female
  • - White
  • - 1 pc(s)
Warranty: 5 Years
Long product name ACT Keystone Coupler RJ-45 unshielded :
The long product name of ACT Keystone Coupler RJ-45 unshielded. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keystone Coupler RJ-45 unshielded CAT6
More>>>
Short summary description ACT Keystone Coupler RJ-45 unshielded:
This short summary of the ACT Keystone Coupler RJ-45 unshielded data-sheet is auto-generated and uses the product title and the first six key specs.

ACT Keystone Coupler RJ-45 unshielded, RJ45, RJ45, White

Long summary description ACT Keystone Coupler RJ-45 unshielded:
This is an auto-generated long summary of ACT Keystone Coupler RJ-45 unshielded based on the first three specs of the first five spec groups.

ACT Keystone Coupler RJ-45 unshielded. Connector 1: RJ45, Connector 2: RJ45. Product colour: White

Ports & interfaces
Connector 1 *
RJ45
Connector 2 *
RJ45
Connector 1 gender
Female
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Performance
Product colour *
White
Performance
Cable types supported
Cat6
Certification
CE, RoHS, R&D
Weight & dimensions
Width
14.5 mm
Depth
35 mm
Height
19.7 mm
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Country Distributor
Nederland 1 distributor(s)