location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB2203 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065188738
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 14:33:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0 480 Mbit/s
  • - Ivory
  • - 1 pc(s)
Warranty: 5 Years
Long product name ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor :
The long product name of ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 A male - USB A female ivory 3,00 m
More>>>
Short summary description ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor:
This short summary of the ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor data-sheet is auto-generated and uses the product title and the first six key specs.

ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor, 3 m, USB A, USB A, USB 2.0, 480 Mbit/s, Ivory

Long summary description ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor:
This is an auto-generated long summary of ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor based on the first three specs of the first five spec groups.

ACT USB 2.0 extensioncable USB A male - USB A female ivoorUSB 2.0 extensioncable USB A male - USB A female ivoor. Cable length: 3 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Nickel, Product colour: Ivory

Features
Cable length *
3 m
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24/28
Features
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Product colour *
Ivory
Weight & dimensions
Cable diameter
4.5 mm
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 2 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)