location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT IB1515 networking cable Orange 15 m Cat6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB1515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IB1515 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065206814
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ACT IB1515 networking cable Orange 15 m Cat6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full copper 24AWG wires, 50µ gold RJ-45 contacts.
  • - Specifications comply to international standards
  • - Cables are 100% tested.
Warranty: 5 Years
Long product name ACT IB1515 networking cable Orange 15 m Cat6 :
The long product name of ACT IB1515 networking cable Orange 15 m Cat6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Orange 15m U/UTP CAT6 patch cable with RJ45 connectors
More>>>
ACT IB1515 networking cable Orange 15 m Cat6:
The official description of ACT IB1515 networking cable Orange 15 m Cat6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Bandwidth - 250 MHz;
Cable - UTP CAT6;
Colour Number - RAL 2000;
Conductors - AWG#24;
Connectors - RJ-45;
Contacts - 50µ gold;
Sheat - PVC.

Short summary description ACT IB1515 networking cable Orange 15 m Cat6:
This short summary of the ACT IB1515 networking cable Orange 15 m Cat6 data-sheet is auto-generated and uses the product title and the first six key specs.

ACT IB1515, 15 m, Cat6, RJ-45, RJ-45

Long summary description ACT IB1515 networking cable Orange 15 m Cat6:
This is an auto-generated long summary of ACT IB1515 networking cable Orange 15 m Cat6 based on the first three specs of the first five spec groups.

ACT IB1515. Cable length: 15 m, Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold

Features
Product colour *
Orange
Cable length *
15 m
Cable standard *
Cat6
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)